Description
The Triad Quick Pack small power single phase transformer series offers a significant reduction in size and weight for a given VA rating. These single phase transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 12VA CHAS MT
POWER XFMR 28.0Vct@0.420A UL/cUL 115V QUICK PACK w/LUGS/F5-28 RoHS Compliant: No
Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | F5-28 | 237-1695-ND | F5-28 | 37B9152 |
Product Name | Chassis Mount - Quick Pack Single Primary Power Single Phase Transfomer | Power Transformers | Transformers - Power Transformers | Power Xfmr 28.0Vct@0.420A Ul/cul 115V Quick Pack W/lugs/f5-28 Rohs Compliant Triad Magnetics |
Transformer Type | Power Transformer; Single Phase Transformer | Power Transformer | Laminated Core | |
Mounting | Chassis | Chassis | Chassis | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Single | Single | ||
Input Voltage | 230 volts | 115 volts | 115 volts |