Murata Power Solutions Pulse Transformers 78615/8C

Description
1mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3875-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3875-ND
Pulse Transformers 811-3875-ND
1mH General Purpose Pulse Transformer 1CT:1CT Through Hole

1mH General Purpose Pulse Transformer 1CT:1CT Through Hole

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78615/8C
Transformers - Pulse Transformers 78615/8C
PULSE XFMR 1CT:1CT 1MH

PULSE XFMR 1CT:1CT 1MH

Supplier's Site
 - 7157005 - RS Components, Ltd.
Corby, Northants, United Kingdom
General purpose pulse transformers used in coupling, thyristor/triac firing and small sized switch mode power supply applications. The standard turns ratios may be modified by connecting any two windings in series. Can also be used as a common mode choke in filtering applications Number of Outputs = 2 Mounting Type = Through Hole Application = Filtering Inductance = 1mH Termination Type = Pin Length = 9.52mm Width = 9mm Depth = 6.35mm Dimensions = 9.52 x 9 x 6.35mm Isolation Voltage = 1kV

General purpose pulse transformers used in coupling, thyristor/triac firing and small sized switch mode power supply applications. The standard turns ratios may be modified by connecting any two windings in series. Can also be used as a common mode choke in filtering applications
Number of Outputs = 2
Mounting Type = Through Hole
Application = Filtering
Inductance = 1mH
Termination Type = Pin
Length = 9.52mm
Width = 9mm
Depth = 6.35mm
Dimensions = 9.52 x 9 x 6.35mm
Isolation Voltage = 1kV

Supplier's Site
 - 7157005P - RS Components, Ltd.
Corby, Northants, United Kingdom
General purpose pulse transformers used in coupling, thyristor/triac firing and small sized switch mode power supply applications. The standard turns ratios may be modified by connecting any two windings in series. Can also be used as a common mode choke in filtering applications Number of Outputs = 2 Mounting Type = Through Hole Application = Filtering Inductance = 1mH Termination Type = Pin Length = 9.52mm Width = 9mm Depth = 6.35mm Dimensions = 9.52 x 9 x 6.35mm Isolation Voltage = 1kV Delivery on production packaging - Tube. This product is non-returnable.

General purpose pulse transformers used in coupling, thyristor/triac firing and small sized switch mode power supply applications. The standard turns ratios may be modified by connecting any two windings in series. Can also be used as a common mode choke in filtering applications
Number of Outputs = 2
Mounting Type = Through Hole
Application = Filtering
Inductance = 1mH
Termination Type = Pin
Length = 9.52mm
Width = 9mm
Depth = 6.35mm
Dimensions = 9.52 x 9 x 6.35mm
Isolation Voltage = 1kV
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1068785 - RS Components, Ltd.
Corby, Northants, United Kingdom
General purpose pulse transformers used in coupling, thyristor/triac firing and small sized switch mode power supply applications. The standard turns ratios may be modified by connecting any two windings in series. Can also be used as a common mode choke in filtering applications Number of Outputs = 2 Mounting Type = Through Hole Application = Filtering Inductance = 1mH Termination Type = Pin Length = 9.52mm Dimensions = 9.52 x 9 x 6.35mm Isolation Voltage = 1kV Turns Ratio = 1CT:1CT Weight = 1.1g

General purpose pulse transformers used in coupling, thyristor/triac firing and small sized switch mode power supply applications. The standard turns ratios may be modified by connecting any two windings in series. Can also be used as a common mode choke in filtering applications
Number of Outputs = 2
Mounting Type = Through Hole
Application = Filtering
Inductance = 1mH
Termination Type = Pin
Length = 9.52mm
Dimensions = 9.52 x 9 x 6.35mm
Isolation Voltage = 1kV
Turns Ratio = 1CT:1CT
Weight = 1.1g

Supplier's Site
Pulse Transformer, 1Ct Murata Power Solutions - 62K1095 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1095
Pulse Transformer, 1Ct Murata Power Solutions 62K1095
PULSE TRANSFORMER, 1CT:1CT, 1000 uH, DIP; Turns Ratio:1CT:1CT; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:786 Series; Winding Configuration:1CT:1C T RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1CT, 1000 uH, DIP; Turns Ratio:1CT:1CT; Inductance:1mH; DC Resistance:0.45ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:786 Series; Winding Configuration:1CT:1CT RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 1Ct Murata - 50AJ6683 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata
50AJ6683
Pulse Transformer, 1Ct Murata 50AJ6683
PULSE TRANSFORMER, 1CT:1CT, 1MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1CT:1CT, 1MH, 1KV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers Power Transformers Transformers
Product Number 811-3875-ND 78615/8C 7157005 62K1095 50AJ6683
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions Pulse Transformer, 1Ct Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - TRAN-40VA - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Mounting Chassis
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
Isolated Type Fly-back Converter IC with Integrated Switching MOSFET for Automotive - BD7F205EFJ-C - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T350.1 - Amp-Line Corp.
Specs
Transformer Type Electronics; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details