Murata Power Solutions Specialty Transformers 78253/35VC

Description
XFRMR 3.3V IN 5V OUT MAX 253 DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-1272-5-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-1272-5-ND
Specialty Transformers 811-1272-5-ND
XFRMR 3.3V IN 5V OUT MAX 253 DIP

XFRMR 3.3V IN 5V OUT MAX 253 DIP

Supplier's Site Datasheet
 - 1068573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolation converter transformer with isolation voltage of 1.5 kVrms (C/MC types) and 4 kVrms (VC/VMC types). Specifically designed to provide isolated RS-485 and RS-232 interface, for use with Maxim integrated circuit MAX253 (stock no. 622-8210). Industry standard pinout, low profile, through hole and SMT. 3.3V and 5V versions with frequency range upto 500 kHz Primary Inductance = 142µH Primary DC Resistance = 0.5Ohms Turns Ratio = 1:2.14 Mounting Type = Through Hole Leakage Inductance = 5µH Length = 9mm Width = 9.52mm Minimum Temperature = -40°C Maximum Temperature = +85°C

Isolation converter transformer with isolation voltage of 1.5 kVrms (C/MC types) and 4 kVrms (VC/VMC types). Specifically designed to provide isolated RS-485 and RS-232 interface, for use with Maxim integrated circuit MAX253 (stock no. 622-8210). Industry standard pinout, low profile, through hole and SMT. 3.3V and 5V versions with frequency range upto 500 kHz
Primary Inductance = 142µH
Primary DC Resistance = 0.5Ohms
Turns Ratio = 1:2.14
Mounting Type = Through Hole
Leakage Inductance = 5µH
Length = 9mm
Width = 9.52mm
Minimum Temperature = -40°C
Maximum Temperature = +85°C

Supplier's Site
Specialty Transformers - 78253/35VC - 1133698-78253/35VC - Win Source Electronics
Yishun, Singapore
Specialty Transformers - 78253/35VC
1133698-78253/35VC
Specialty Transformers - 78253/35VC 1133698-78253/35VC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133698-78253/35VC Mounting Style: Through Hole For Use With/Related Products: MAX253 Inductance: 142μH Weight: 0.04 oz (1.14 g) Categories: Transformers Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133698-78253/35VC
Mounting Style: Through Hole
For Use With/Related Products: MAX253
Inductance: 142μH
Weight: 0.04 oz (1.14 g)
Categories: Transformers
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)

Supplier's Site
Futian, China
Transformers - Specialty Transformers
78253/35VC
Transformers - Specialty Transformers 78253/35VC
XFRMR 3.3V IN 5V OUT MAX 253 DIP

XFRMR 3.3V IN 5V OUT MAX 253 DIP

Supplier's Site
Isolation Transformer; Smps Transformer Type Murata Power Solutions - 62K0989 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Smps Transformer Type Murata Power Solutions
62K0989
Isolation Transformer; Smps Transformer Type Murata Power Solutions 62K0989
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

Supplier's Site
Smps Transformers, 0.1A, Smt Rohs Compliant Murata - 50AJ6658 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformers, 0.1A, Smt Rohs Compliant Murata
50AJ6658
Smps Transformers, 0.1A, Smt Rohs Compliant Murata 50AJ6658
SMPS TRANSFORMERS, 0.1A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMERS, 0.1A, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number 811-1272-5-ND 1068573 1133698-78253/35VC 78253/35VC 62K0989 50AJ6658
Product Name Specialty Transformers Specialty Transformers - 78253/35VC Transformers - Specialty Transformers Isolation Transformer; Smps Transformer Type Murata Power Solutions Smps Transformers, 0.1A, Smt Rohs Compliant Murata
Category Signal Signal Signal Signal
Other Transformer Types / Applications Specialty Transformers Telecom
Mounting Chip Transformer Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - TRAN-50VA - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Mounting Chassis
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
Low Power Isolated Flyback Converter IC with Integrated Switching MOSFET - BD7J201HFN-LB - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T1000.7 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Oil
Mounting Stand Alone Unit/Metal Cabinet
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details