Mirus International, Inc. Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Product Name Notes
A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate...
Designed to replace standard drive isolation transformers, the Drive Tamer™ is built to not only withstand the harsh harmonic environment produced by Variable Frequency Drives (VFD) but to also induce...