Honeywell International, Inc. Encapsulated Control Transformer AT72D1188

Description
2 7/32 INCH W X 2 15/16 INCH D X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD PANEL MOUNTING 40 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 40 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND INCLUDES 4 INCH X 4 INCH MOUNTING PLATE POWER RATING IN VA - UOM VA AT72D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - AT72D1188 - Honeywell International, Inc.
Morristown, NJ, USA
Encapsulated Control Transformer
AT72D1188
Encapsulated Control Transformer AT72D1188
2 7/32 INCH W X 2 15/16 INCH D X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD PANEL MOUNTING 40 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 40 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND INCLUDES 4 INCH X 4 INCH MOUNTING PLATE POWER RATING IN VA - UOM VA AT72D MODEL
  • 2 7/32 INCH W X 2 15/16 INCH D X 3 7/32 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL 1585, CSA APPROVAL
  • NEMA DC20, NEC APPLICABLE STANDARD
  • PANEL MOUNTING
  • 40 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 VAC PRIMARY VOLTAGE
  • 26.5 V SECONDARY VOLTAGE
  • 40 POWER RATING IN VA
  • -20 TO 105 DEG F TEMPERATURE RISE
  • TRADELINE[R] BRAND
  • INCLUDES 4 INCH X 4 INCH MOUNTING PLATE
  • POWER RATING IN VA - UOM VA
  • AT72D MODEL
Supplier's Site Datasheet
Encapsulated Control Transformer - AT72D1188 - Honeywell International, Inc.
Morristown, NJ, USA
Encapsulated Control Transformer
AT72D1188
Encapsulated Control Transformer AT72D1188
2 7/32 INCH W X 2 15/16 INCH D X 3 7/32 INCH H SIZE 50/60 HZ FREQUENCY RATING UL 1585, CSA APPROVAL NEMA DC20, NEC APPLICABLE STANDARD PANEL MOUNTING 40 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 VAC PRIMARY VOLTAGE 26.5 V SECONDARY VOLTAGE 40 POWER RATING IN VA -20 TO 105 DEG F TEMPERATURE RISE TRADELINE[R] BRAND INCLUDES 4 INCH X 4 INCH MOUNTING PLATE POWER RATING IN VA - UOM VA AT72D MODEL
  • 2 7/32 INCH W X 2 15/16 INCH D X 3 7/32 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL 1585, CSA APPROVAL
  • NEMA DC20, NEC APPLICABLE STANDARD
  • PANEL MOUNTING
  • 40 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 VAC PRIMARY VOLTAGE
  • 26.5 V SECONDARY VOLTAGE
  • 40 POWER RATING IN VA
  • -20 TO 105 DEG F TEMPERATURE RISE
  • TRADELINE[R] BRAND
  • INCLUDES 4 INCH X 4 INCH MOUNTING PLATE
  • POWER RATING IN VA - UOM VA
  • AT72D MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Power Transformers
Product Number AT72D1188
Product Name Encapsulated Control Transformer
Transformer Type Power Transformer
Primary Frequency 50 / 60 Hz
Input Voltage 120 volts
Output Voltage 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A10-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 750 VA
View Details
 - 1739737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Input Voltage 230 volts
Output Voltage 12 volts
View Details
Transformer - TRAN-75VA - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Mounting Chassis
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
Chassis Mount - Single Secondary Single Phase Transformer - F-216X - Triad Magnetics
Specs
Transformer Type Power Transformer; Single Phase Transformer
Mounting Chassis
Primary Frequency 50 / 60 Hz
View Details
5 suppliers