PWR XFMR LAMINATED 56VA CHAS MT
PWR XFMR LAMINATED 56VA CHAS MT
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Power Transformers | Power Transformers |
Product Number | DP-241-7-24 | 595-1092-ND |
Product Name | Transformers - Power Transformers | Power Transformers |
Transformer Type | Laminated Core | Power Transformer |
Mounting | Chassis | Chassis |
Construction | Laminate | Laminate |
Output Voltage | 24 volts | 24 volts |