PWR XFMR LAMINATED 76.8VA CHAS
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Power Transformers | Power Transformers |
Product Number | 12.8-6 | 12.8-6-ND |
Product Name | Transformers - Power Transformers | Power Transformers |
Transformer Type | Laminated Core | Power Transformer |
Mounting | Chassis | Chassis |
Construction | Laminate | Laminate |
Output Voltage | 6.4 to 12.8 volts | 6.4 to 12.8 volts |