Description
Triad offers a full choice of power supply single phase transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. Theses single phase transformers are single primary with single and multiple secondaries in standard size and weight configurations.
PWR XFMR LAMINATED 25.2VA CHAS
PWR XFMR LAMINATED 25.2VA CHAS
POWER XFMR 6.3Vct@4.0A 115V CHASSIS MOUNT w/LEADS RoHS Compliant: No
Triad Magnetics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | F-43X | F-43X | 237-1997-ND | 05F1376 |
Product Name | Chassis Mount - Single Secondary Single Phase Transformer | Transformers - Power Transformers | Power Transformers | Power Xfmr 6.3Vct@4.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics |
Transformer Type | Power Transformer; Single Phase Transformer | Laminated Core | Power Transformer | |
Mounting | Chassis | Chassis | Chassis | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Dual | Single | ||
Input Voltage | 230 volts | 115 volts | 115 volts |