PWR XFMR TORO 100VA CHAS MT
PWR XFMR TORO 100VA CHAS MT
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Power Transformers | Power Transformers |
Product Number | XF-00100-2018 | XF-00100-2018-ND |
Product Name | Transformers - Power Transformers | Power Transformers |
Transformer Type | Toroidal | Power Transformer |
Mounting | Chassis | Chassis |
Construction | Toroidal Core | Toroidal Core |
Input Voltage | 117 volts | 117 volts |