Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can design and build to your specifications or provide you with one of our high-quality standard reference transformers.
Beta's Design Engineers make sure that you receive the EMI/RFI isolation, input/output voltages, and the package type you require for optimum performance. As the photo shows, Beta power transformers are available in a variety of package configurations including: open frame, potted, pc-board mount or chassis mount. Give Beta the opportunity to meet your Power Transformer requirements in your next design.
Data Device Corporation (DDC) | |
---|---|
Product Category | Power Transformers |
Product Number | MPT-5T-1-05 |
Product Name | MPT Series Power Transformer (BETA) |
Transformer Type | Power Transformer |
Mounting | Surface Mount |
Construction | Toroidal Core |
Primary Frequency | 400 |
Single Phase Configuration | Single |