PFD3215-391 -- PFD3215 SERIES WIDEBAND TRANSFORMERS
Coilcraft, Inc.PFD3215 Series Wideband TransformersPFD3215-391
Coilcraft, Inc.
Coilcraft, Inc.
Done
Description
Small wideband transformer – 3.3 × 2.3 mm footprint, 1.5 mm high
Typical applications are as impedance or isolation transformer
Can also be used in SEPIC applications and as common mode chokes
250 Vrms, one minute interwinding isolation; 1/4 Watt RF input power rating
RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla
tinum-glass frit terminations
Small wideband transformer – 3.3 × 2.3 mm footprint, 1.5 mm high
Typical applications are as impedance or isolation transformer
Can also be used in SEPIC applications and as common mode chokes
250 Vrms, one minute interwinding isolation; 1/4 Watt RF input power rating
RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla
tinum-glass frit terminations
Small wideband transformer – 3.3 × 2.3 mm footprint, 1.5 mm high
Typical applications are as impedance or isolation transformer
Can also be used in SEPIC applications and as common mode chokes
250 Vrms, one minute interwinding isolation; 1/4 Watt RF input power rating
Small coupled shielded power inductor – 3.3 × 2.3 mm footprint, 1.5 mm high
Excellent as low-power isolation transformers
Great for Flyback, SEPIC, Ćuk, Zeta and other applications
Magnetically shielded for compact size and minimized EMI
Small coupled shielded power inductor – 3.3 × 2.3 mm footprint, 1.5 mm high
Excellent as low-power isolation transformers
Great for Flyback, SEPIC, Ćuk, Zeta and other applications
Magnetically shielded for compact size and minimized EMI