Coilcraft, Inc.HP6 Series Hexa-Path MagneticsHP6-0325
Coilcraft, Inc.
Done
Description
Six 1 : 1 isolated windings that can be connected in series or parallel
Tightly coupled windings
500 Vrms isolation between each winding
UL1446 Class F (155°C) Insulation System (UL File E83628)
Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer
Frequency range up to 1 MHz
Six 1 : 1 isolated windings that can be connected in series or parallel
Tightly coupled windings
500 Vrms isolation between each winding
UL1446 Class F (155°C) Insulation System (UL File E83628)
Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer
Frequency range up to 1 MHz
Six 1 : 1 isolated windings that can be connected in series or parallel
Tightly coupled windings
500 Vrms isolation between each winding
UL1446 Class F (155°C) Insulation System (UL File E83628)
Power range: 5 – 50 Watts as inductor and flyback transformer;
up to 150 Watts as forward transformer