Block USA, Inc. Autotransformer AT3 25-2223-54

Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AT3 25-2223-54 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AT3 25-2223-54
Autotransformer AT3 25-2223-54
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 3 x 200/208 - 3 x 690 Vac
  • Rated output voltage 3 x 400 Vac
  • Rated power 2000 - 250000 VA
  • Insulation class F
  • Maximum ambient temperature 40 °C
  • Efficiency up to 98 %
  • Degree of protection IP 00/23/54
  • Optionally adapted package for higher degrees of protection

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AT3 25-2223-54
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - TRAN-40VA - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Mounting Chassis
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
Isolated Type Fly-back Converter IC with Integrated Switching MOSFET for Automotive - BD7F105EFJ-C - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T750.2 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details