Triad Magnetics Transformers - Power Transformers VPL20-500

Description
PWR XFMR LAMINATED 10.0VA CHAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Power Transformers
VPL20-500
Transformers - Power Transformers VPL20-500
PWR XFMR LAMINATED 10.0VA CHAS

PWR XFMR LAMINATED 10.0VA CHAS

Supplier's Site
Power Transformers - 237-1645-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1645-ND
Power Transformers 237-1645-ND
PWR XFMR LAMINATED 10.0VA CHAS

PWR XFMR LAMINATED 10.0VA CHAS

Supplier's Site Datasheet
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 50H5488 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
50H5488
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 50H5488
POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:3.5kV RoHS Compliant: Yes

POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:3.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, split bobbin, pri:115/230V, sec:10VA, 20V@.5A, 10V@1A, leads, feet - 70218208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, split bobbin, pri:115/230V, sec:10VA, 20V@.5A, 10V@1A, leads, feet
70218208
Transformer, split bobbin, pri:115/230V, sec:10VA, 20V@.5A, 10V@1A, leads, feet 70218208
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads. Features: The International Series Is Available in Sizes from 5 VA to 56 VA 115/230 V 50/60 Hz Primary Windings 3500 V Isolation Between Primary and Secondary Designed with 6 mm Creepage Distance Primary to Secondary

TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:

  • The International Series Is Available in Sizes from 5 VA to 56 VA
  • 115/230 V 50/60 Hz Primary Windings
  • 3500 V Isolation Between Primary and Secondary
  • Designed with 6 mm Creepage Distance Primary to Secondary
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPL20-500 237-1645-ND 50H5488 70218208
Product Name Transformers - Power Transformers Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics Transformer, split bobbin, pri:115/230V, sec:10VA, 20V@.5A, 10V@1A, leads, feet
Transformer Type Laminated Core Power Transformer Isolation Impedance Matching Transformer; Isolation
Mounting Chassis Chassis
Construction Laminate Laminate SplitCore
Output Voltage 20 volts 20 volts 10 volts 10 to 20 volts
Secondary Current Rating 0.5000 amps 0.5000 amps 0.5000 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Type Fly-back Converter IC with Integrated Switching MOSFET for Automotive - BD7F105EFJ-C - ROHM Semiconductor GmbH
Specs
Transformer Type Flyback Transformer (FBT)
Mounting Chip Transformer
View Details
High Frequency Output Transformer - AL-T500.5 - Amp-Line Corp.
Specs
Transformer Type Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
Cooling Method Air
Mounting Stand Alone Unit/Metal Cabinet
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
 - 1176060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Operating Frequency 50 to 60 Hz
Input Voltage 115 volts
View Details