3PHD10645 - 3P Isolating Delta Delta
10kva 3P Delta Delta 208v to 400v Hardwired
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements
Airlink Transformers | |
---|---|
Product Category | Power Transformers |
Product Number | 3PHD10645 |
Product Name | 3P Isolating Delta Delta Transformers |
Transformer Type | Isolation; Three Phase Transformers |
Construction | Toroidal Core |
Three Phase Configuration | Delta/Delta |
Input Voltage | 208 volts |