50/60 Hz Universal Isolation Transformers
• 3 phase and single phase models
• All units feature electrostatic shielding
• Multiple taps for a wide range of input/output combinations
• 250VA-15KVA, 3 phase 250VA-10KVA, single phase
Abbott Technologies, Inc. | |
---|---|
Product Category | Power Transformers |
Product Number | 6J Series |
Product Name | Universal Isolation Three Phase Transformer |
Transformer Type | Three Phase Transformers |
Mounting | Chassis |
Primary Frequency | 50 Hz; 60 Hz; 47-65 Hz |