Aptiv Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing 10757671

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing - 38854 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing
38854
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing 38854
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv 3 Cavities Circumferential interface seal Most compact 2.8mm system in the industry Wire accommodation range: .75mm2 (20Ga.) to 4mm2 (10Ga.) Mid-sized housings (5.25mm pitch - 6.40mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855 SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: 257°F (125°C) to -40°F (-40°C) 40A For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
  • Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • 3 Cavities
  • Circumferential interface seal
  • Most compact 2.8mm system in the industry
  • Wire accommodation range: .75mm2 (20Ga.) to 4mm2 (10Ga.)
  • Mid-sized housings (5.25mm pitch - 6.40mm rows)
  • Fully assembled connector for ease of use
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • Mating connector #38855
  • SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Range: 257°F (125°C) to -40°F (-40°C)
  • 40A
  • For high current automotive applications up to 40A
  • Heavy-duty connectors for demanding environments
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38854
Product Name Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - OT-016-M5-L10 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Vertical Throughboard Terminal Pin, Ø1mm - H2175-01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details
2 suppliers