TE Connectivity Ring Terminals & Spade Terminals 325614

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 325614 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
325614
Ring Terminals & Spade Terminals 325614
Body Features Inspection Slot : No Weight per Piece (G) : 97.975 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Military Part Class : Class II Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.46 MM  [.648 INCH ] Overall Product Length : 125.48 MM  [4.94 INCH ] Tongue Thickness : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 97.975

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class II
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.46 MM  [.648 INCH ]
  • Overall Product Length : 125.48 MM  [4.94 INCH ]
  • Tongue Thickness : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Supplier's Site
Terminals - Rectangular Connectors - 325614-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
325614-ND
Terminals - Rectangular Connectors 325614-ND
CONN TERM RECT 4/0 AWG

CONN TERM RECT 4/0 AWG

Supplier's Site Datasheet
 - 8251975 - RS Components, Ltd.
Corby, Northants, United Kingdom
AMPOWER series tubular terminals made from seamless tubular annealed copper (as per ASTM B-75) with a tin plating (as per MIL-T-10727). These AMPOWER tubular terminals have a conical entry for easy wire insertion an inspection window or sight hole (apart from stock number 825-1975) and the terminal tongue is marked with the metric wire and stud size. These AMPOWER tubular crimp terminals are suitable for use in power generation and distribution applications. Series = AMPOWER Insulation = Uninsulated Outer Ring Diameter = 30.23mm Minimum Wire Size mm² = 100mm² Maximum Wire Size mm² = 125mm² Maximum Wire Size AWG = 4/0AWG Minimum Wire Size AWG = 4/0AWG Contact Material = Copper Contact Plating = Tin Thickness = 3.3mm

AMPOWER series tubular terminals made from seamless tubular annealed copper (as per ASTM B-75) with a tin plating (as per MIL-T-10727). These AMPOWER tubular terminals have a conical entry for easy wire insertion an inspection window or sight hole (apart from stock number 825-1975) and the terminal tongue is marked with the metric wire and stud size. These AMPOWER tubular crimp terminals are suitable for use in power generation and distribution applications.
Series = AMPOWER
Insulation = Uninsulated
Outer Ring Diameter = 30.23mm
Minimum Wire Size mm² = 100mm²
Maximum Wire Size mm² = 125mm²
Maximum Wire Size AWG = 4/0AWG
Minimum Wire Size AWG = 4/0AWG
Contact Material = Copper
Contact Plating = Tin
Thickness = 3.3mm

Supplier's Site
General Terminal - 325614 - Richardson RFPD
Geneva, IL, United States
General Terminal
325614
General Terminal 325614
AMPOWER Terminals

AMPOWER Terminals

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Richardson RFPD
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 325614 325614-ND 8251975 325614
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors General Terminal
Material Tin Copper Copper; Copper Copper
Features RoHS RoHS
International 100 to 125 mm2 100 to 125 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details