TE Connectivity Spade Terminals 328281

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 328281 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
328281
Spade Terminals 328281
Body Features Product Weight (G) : .948 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.49 MM  [.846 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Product Weight (G) : .948

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Product Length : 21.49 MM  [.846 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Supplier's Site
Terminals - Spade Connectors - A27421-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A27421-ND
Terminals - Spade Connectors A27421-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
328281
Terminals 328281
Terminals SPADE 16-14

Terminals SPADE 16-14

Supplier's Site Datasheet
General Terminal - 328281 - Richardson RFPD
Geneva, IL, United States
General Terminal
328281
General Terminal 328281
Ring and Spade Tongue Terminals

Ring and Spade Tongue Terminals

Supplier's Site
TERMINAL,PIDG SPD 16-14 6 - 328281 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG SPD 16-14 6
328281
TERMINAL,PIDG SPD 16-14 6 328281
TERMINAL,PIDG SPD 16-14 6

TERMINAL,PIDG SPD 16-14 6

Supplier's Site
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Amp Te Connectivity - 66H7006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Amp Te Connectivity
66H7006
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Amp Te Connectivity 66H7006
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:PIDG Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity - 70AH7497 - Newark, An Avnet Company
Chicago, IL, United States
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity
70AH7497
Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity 70AH7497
SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2 ROHS COMPLIANT: YES

SPADE TONGUE TERM, M3.5, #6, 14AWG, 2MM2 ROHS COMPLIANT: YES

Supplier's Site
AMP;TERMINAL;SPADE TONGUE;16-14AWG;BLUE;STUD SIZE 6 - 70084102 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;SPADE TONGUE;16-14AWG;BLUE;STUD SIZE 6
70084102
AMP;TERMINAL;SPADE TONGUE;16-14AWG;BLUE;STUD SIZE 6 70084102
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 328281 A27421-ND 328281 328281 328281 66H7006 70AH7497 70084102
Product Name Spade Terminals Terminals - Spade Connectors Terminals General Terminal TERMINAL,PIDG SPD 16-14 6 Terminal, Spade/fork, #6, Crimp, Blue; Product Range Amp Te Connectivity Spade Tongue Term, M3.5, #6, 14Awg, 2Mm2 Rohs Compliant Amp Te Connectivity AMP;TERMINAL;SPADE TONGUE;16-14AWG;BLUE;STUD SIZE 6
Material Tin Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details