TE Connectivity Quick Disconnects 4-520447-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 4-520447-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
4-520447-2
Quick Disconnects 4-520447-2
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ] Product Length : 23.7 MM  [.935 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 8.13 MM  [.32 INCH ]
  • Product Length : 23.7 MM  [.935 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 3.31 - 5.26
  • Wire Size (AWG) : 12 - 10

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Yellow

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Supplier's Site
 - 6831507 - RS Components, Ltd.
Corby, Northants, United Kingdom
FASTON 250 series Ultra-Fast fully insulated receptacle crimp terminals designed to prevent shock and electrical short circuits from exposed leads. The terminals are fully protected within a V-2 type 6/6 nylon housing. When mated the crimp receptacle and tab connector are completely encapsulated by the nylon housing. The housings have a funnelled design enabling easy wire insertion and to prevent fraying. The housings are also translucent to enable visual inspection of the termination and colour coded to aid wire size identification. These FASTON 250 series Ultra-fast receptacles terminate 26 AWG to 10 AWG solid, fused and stranded wire • Fully insulated for protection against shock and short circuits. • Completely encapsulated when mated. • Funnelled housing for easy wire insertion. • Translucent housing for visual inspection. • Colour coded housings for wire size identification Series = Ultra-Fast .250 Insulation = Insulated Insulation Material = Nylon 66 Minimum Wire Size mm² = 3mm² Gender = Female Connector Type = Quick Disconnect Terminal Maximum Wire Size mm² = 6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Tab Size = 6.35 x 0.81mm

FASTON 250 series Ultra-Fast fully insulated receptacle crimp terminals designed to prevent shock and electrical short circuits from exposed leads. The terminals are fully protected within a V-2 type 6/6 nylon housing. When mated the crimp receptacle and tab connector are completely encapsulated by the nylon housing. The housings have a funnelled design enabling easy wire insertion and to prevent fraying. The housings are also translucent to enable visual inspection of the termination and colour coded to aid wire size identification. These FASTON 250 series Ultra-fast receptacles terminate 26 AWG to 10 AWG solid, fused and stranded wire
• Fully insulated for protection against shock and short circuits. • Completely encapsulated when mated. • Funnelled housing for easy wire insertion. • Translucent housing for visual inspection. • Colour coded housings for wire size identification
Series = Ultra-Fast .250
Insulation = Insulated
Insulation Material = Nylon 66
Minimum Wire Size mm² = 3mm²
Gender = Female
Connector Type = Quick Disconnect Terminal
Maximum Wire Size mm² = 6mm²
Minimum Wire Size AWG = 12AWG
Maximum Wire Size AWG = 10AWG
Tab Size = 6.35 x 0.81mm

Supplier's Site
Terminals - Quick Connects, Quick Disconnect Connectors - A27831TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27831TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27831TR-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27831CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27831CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27831CT-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet
General Terminal - 4-520447-2 - Richardson RFPD
Geneva, IL, United States
General Terminal
4-520447-2
General Terminal 4-520447-2
Ultra-Fast Receptacles & Tabs

Ultra-Fast Receptacles & Tabs

Supplier's Site Datasheet
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG - 70085334 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG
70085334
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG 70085334
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG

CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Richardson RFPD Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4-520447-2 6831507 A27831TR-ND 4-520447-2 70085334
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors General Terminal CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-212565-0 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details