TE Connectivity Ring Terminals 2-320576-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-320576-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-320576-2
Ring Terminals 2-320576-2
Body Features Product Weight (G) : 2.752 Stripe Color : Yellow Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ] Compatible Insulation Diameter Range : 2.41 - 5.08 MM  [.095 - .2 INCH ] Product Length : 35.36 MM  [1.392 INCH ] Stud Diameter : 7.92 MM  [.312 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3.37 Wire Size (AWG) : 12 Wire Size (CMA) : 6654 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Product Weight (G) : 2.752
  • Stripe Color : Yellow

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.08 MM  [.2 INCH ]
  • Compatible Insulation Diameter Range : 2.41 - 5.08 MM  [.095 - .2 INCH ]
  • Product Length : 35.36 MM  [1.392 INCH ]
  • Stud Diameter : 7.92 MM  [.312 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3.37
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 6654

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-320576-2
Terminals 2-320576-2
Terminals RNG 12 AWG 5/16" ST

Terminals RNG 12 AWG 5/16" ST

Supplier's Site Datasheet
 - 7187485P - RS Components, Ltd.
Corby, Northants, United Kingdom
PIDG (Pre-Insulated Diamond Grip) ring tongue wire crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG ring tongue terminals consist of a precision-formed high conductivity copper body and barrel. Inside the barrel are serrations which provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with copper sleeve which provides improved wire insulation support and prevents fraying. An outer colour coded nylon sleeve aids wire size identification and a funnelled entry prevents turned back wire strands allowing fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be produced. Available with various wire, barrel and stud sizes, these PIDG ring terminals offer a versatile solution to a wide range of wiring applications These PIDG wire terminals are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control, lighting, power supplies, panel boxes, transportation, lifting equipment, motors, aerospace and appliances. • High conductivity copper body. • Copper sleeve for improved wire insulation support. • Serrations in wire barrel for maximum contact and tensile strength. • Colour coded sleeves for easy wire size and tooling identification. • Funnelled wire entry for easy wire insertion. • Design enables a reliable and uniform crimp Series = PIDG Insulation = Insulated Insulation Material = Nylon Outer Ring Diameter = 13.48mm Inner Ring Diameter = 8.33mm Maximum Wire Size mm² = 6.6mm² Minimum Wire Size mm² = 2.6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Stud Size = M8 Delivery on production packaging - Box. This product is non-returnable.

PIDG (Pre-Insulated Diamond Grip) ring tongue wire crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG ring tongue terminals consist of a precision-formed high conductivity copper body and barrel. Inside the barrel are serrations which provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with copper sleeve which provides improved wire insulation support and prevents fraying. An outer colour coded nylon sleeve aids wire size identification and a funnelled entry prevents turned back wire strands allowing fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be produced. Available with various wire, barrel and stud sizes, these PIDG ring terminals offer a versatile solution to a wide range of wiring applications
These PIDG wire terminals are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control, lighting, power supplies, panel boxes, transportation, lifting equipment, motors, aerospace and appliances.
• High conductivity copper body. • Copper sleeve for improved wire insulation support. • Serrations in wire barrel for maximum contact and tensile strength. • Colour coded sleeves for easy wire size and tooling identification. • Funnelled wire entry for easy wire insertion. • Design enables a reliable and uniform crimp
Series = PIDG
Insulation = Insulated
Insulation Material = Nylon
Outer Ring Diameter = 13.48mm
Inner Ring Diameter = 8.33mm
Maximum Wire Size mm² = 6.6mm²
Minimum Wire Size mm² = 2.6mm²
Minimum Wire Size AWG = 12AWG
Maximum Wire Size AWG = 10AWG
Stud Size = M8
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
 - 7187485 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIDG (Pre-Insulated Diamond Grip) ring tongue wire crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG ring tongue terminals consist of a precision-formed high conductivity copper body and barrel. Inside the barrel are serrations which provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with copper sleeve which provides improved wire insulation support and prevents fraying. An outer colour coded nylon sleeve aids wire size identification and a funnelled entry prevents turned back wire strands allowing fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be produced. Available with various wire, barrel and stud sizes, these PIDG ring terminals offer a versatile solution to a wide range of wiring applications These PIDG wire terminals are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control, lighting, power supplies, panel boxes, transportation, lifting equipment, motors, aerospace and appliances. • High conductivity copper body. • Copper sleeve for improved wire insulation support. • Serrations in wire barrel for maximum contact and tensile strength. • Colour coded sleeves for easy wire size and tooling identification. • Funnelled wire entry for easy wire insertion. • Design enables a reliable and uniform crimp Series = PIDG Insulation = Insulated Insulation Material = Nylon Outer Ring Diameter = 13.48mm Inner Ring Diameter = 8.33mm Maximum Wire Size mm² = 6.6mm² Minimum Wire Size mm² = 2.6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Stud Size = M8

PIDG (Pre-Insulated Diamond Grip) ring tongue wire crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG ring tongue terminals consist of a precision-formed high conductivity copper body and barrel. Inside the barrel are serrations which provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with copper sleeve which provides improved wire insulation support and prevents fraying. An outer colour coded nylon sleeve aids wire size identification and a funnelled entry prevents turned back wire strands allowing fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be produced. Available with various wire, barrel and stud sizes, these PIDG ring terminals offer a versatile solution to a wide range of wiring applications
These PIDG wire terminals are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control, lighting, power supplies, panel boxes, transportation, lifting equipment, motors, aerospace and appliances.
• High conductivity copper body. • Copper sleeve for improved wire insulation support. • Serrations in wire barrel for maximum contact and tensile strength. • Colour coded sleeves for easy wire size and tooling identification. • Funnelled wire entry for easy wire insertion. • Design enables a reliable and uniform crimp
Series = PIDG
Insulation = Insulated
Insulation Material = Nylon
Outer Ring Diameter = 13.48mm
Inner Ring Diameter = 8.33mm
Maximum Wire Size mm² = 6.6mm²
Minimum Wire Size mm² = 2.6mm²
Minimum Wire Size AWG = 12AWG
Maximum Wire Size AWG = 10AWG
Stud Size = M8

Supplier's Site
Terminals - Ring Connectors - A122590-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122590-ND
Terminals - Ring Connectors A122590-ND
CONN RING CIRC 12AWG #5/16 CRIMP

CONN RING CIRC 12AWG #5/16 CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320576-2 2-320576-2 7187485P A122590-ND
Product Name Ring Terminals Terminals Terminals - Ring Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug
Material Unplated
Features RoHS
View Details
3 suppliers