WA-CLUG tubular ring terminals or cable lugs made from copper alloy with a tin plating. These tubular ring termnals are available in various sizes and are suitable for use in a wide variety of cable applications
Series = WA-CLUG
Outer Ring Diameter = 12mm
Inner Ring Diameter = 5.3mm
Minimum Wire Size mm² = 10mm²
Maximum Wire Size mm² = 10mm²
Stud Size = M5
Contact Plating = Tin
Overall Length = 22.5mm
CONN RING CIRC 7AWG M5 CRIMP
TERMINAL, COMPRESSION LUG, M5; Product Range:WaCLUG Series; Termination:Screw; Wire Size AWG Max:-; Conductor Area CSA:10mm2; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated; RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
Product Number | 1225001 | 732-4295-ND | 47AC7033 |
Product Name | Terminals - Ring Connectors | Terminal, Compression Lug, M5; Product Range Wurth Elektronik | |
Terminal Type | Ring Terminal; Crimp Ring Terminals | Ring Terminal; Circular Tubular (Battery Lugs) | Wire Lug |