RS Pro range of stud mount tab terminals made from tin plated brass. These stud mount tab connectors are available as single or double ended and with a range tab orientation angles.
Insulation = Uninsulated
Tab Thickness = 0.8mm
Tab Width = 6.35mm
Tab Size = 6.35 x 0.8mm
Mount Angle = 2 x 45°
Shrouded = Unshrouded
Contact Plating = Tin
Contact Material = Brass
Overall Length = 28.5mm
RS Components, Ltd. | |
---|---|
Product Category | Wire Terminals |
Product Number | 1251988 |
Terminal Type | Crimp Tab Terminals |