NSI Industries LLC Compression Cable Lug L500N-38

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L500N-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L500N-38
Compression Cable Lug L500N-38
TIN PLATED COPPER MATERIAL BROWN COLOR 4.57 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 15/20/299/87 DIE INDEX 1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.06 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.57 INCH OVERALL LENGTH
  • 2.24 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15/20/299/87 DIE INDEX
  • 1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.84 INCH
  • OUTER DIAMETER 1.06 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet
Compression Cable Lug - L500N-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
L500N-38
Compression Cable Lug L500N-38
TIN PLATED COPPER MATERIAL BROWN COLOR 4.57 INCH OVERALL LENGTH 2.24 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 15/20/299/87 DIE INDEX 1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG BARREL TYPE INNER DIAMETER 0.84 INCH OUTER DIAMETER 1.06 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS LN MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 4.57 INCH OVERALL LENGTH
  • 2.24 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 467, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15/20/299/87 DIE INDEX
  • 1.81 INCH L X 1.54 INCH W X 0.22 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • INNER DIAMETER 0.84 INCH
  • OUTER DIAMETER 1.06 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • LN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number L500N-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
 - 1251951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Flag Terminals
North American 12 to 10 AWG
International 4 to 6 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details