NSI Industries LLC Male Disconnect M16-250-3V

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - M16-250-3V - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
M16-250-3V
Male Disconnect M16-250-3V
TUB STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 VOLT M MODEL
  • TUB STYLE TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • VOLTAGE RATING 300 VOLT
  • M MODEL
Datasheet
Male Disconnect - M16-250-3V - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
M16-250-3V
Male Disconnect M16-250-3V
TUB STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE VOLTAGE RATING 300 VOLT M MODEL
  • TUB STYLE TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • VOLTAGE RATING 300 VOLT
  • M MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number M16-250-3V
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Type 1 - 0913072001 - Littelfuse, Inc.
Specs
Features RoHS
View Details
Push-In Wire Connectors - OT-010-M3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Vertical Throughboard Terminal Pin, Spline Pin - H2087-01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details