FLANGED TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
#6 STUD SIZE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 300 V
OVERALL DIMENSION 0.85 INCH L X 0.301 INCH W
S MODEL
FLANGED TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
75 DEG C TEMPERATURE RATING
100 STANDARD PACKAGE
#6 STUD SIZE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 300 V
OVERALL DIMENSION 0.85 INCH L X 0.301 INCH W
S MODEL