NSI Industries LLC Female Disconnect F16-187-2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F16-187-2 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F16-187-2
Female Disconnect F16-187-2
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE F16 MODEL
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • F16 MODEL
Datasheet
Female Disconnect - F16-187-2 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F16-187-2
Female Disconnect F16-187-2
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE F16 MODEL
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • F16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F16-187-2
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - OT-200-M6-L22 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Vertical Throughboard Terminal Pin, Ø0.8mm - H2106B01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details