TIN PLATED COPPER MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.64 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/24/473/106 DIE INDEX
1.81 INCH L X 1.9 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 1.04 INCH
OUTER DIAMETER 1.31 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
LN MODEL
TIN PLATED COPPER MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.64 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/24/473/106 DIE INDEX
1.81 INCH L X 1.9 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 1.04 INCH
OUTER DIAMETER 1.31 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
TIN PLATED COPPER MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.64 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/24/473/106 DIE INDEX
1.81 INCH L X 1.9 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 1.04 INCH
OUTER DIAMETER 1.31 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
LN MODEL
TIN PLATED COPPER MATERIAL
BLACK COLOR
5.12 INCH OVERALL LENGTH
2.64 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486A/B, 467, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
750 KCMIL CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/24/473/106 DIE INDEX
1.81 INCH L X 1.9 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
LONG BARREL TYPE
INNER DIAMETER 1.04 INCH
OUTER DIAMETER 1.31 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS