NSI Industries LLC Mechanical Cable Lug TL1000-2L4

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL1000-2L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL1000-2L4
Mechanical Cable Lug TL1000-2L4
CAST BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-7/8 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-7/8 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • TL MODEL
Datasheet
Mechanical Cable Lug - TL1000-2L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL1000-2L4
Mechanical Cable Lug TL1000-2L4
CAST BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-7/8 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-7/8 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL1000-2L4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - OT-200-M6-L15 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Vertical Throughboard Terminal Pin, Ø1mm - H2175-01 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details
2 suppliers