NSI Industries LLC Mechanical Cable Lug TL1000-3L4

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TL1000-3L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL1000-3L4
Mechanical Cable Lug TL1000-3L4
CAST BRONZE MATERIAL 5-9/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 5-9/16 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • TL MODEL
Datasheet
Mechanical Cable Lug - TL1000-3L4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
TL1000-3L4
Mechanical Cable Lug TL1000-3L4
CAST BRONZE MATERIAL 5-9/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 2 PER CARTON TL MODEL
  • CAST BRONZE MATERIAL
  • 5-9/16 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 2 PER CARTON
  • TL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number TL1000-3L4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
 - 1251943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Butt Terminal; Crimp Butt Splice Terminals
International 0.2500 to 0.3400 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details