ILSCO Corporation Compression Cable Lug CLNB-3-14-58-4

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-3-14-58-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-3-14-58-4
Compression Cable Lug CLNB-3-14-58-4
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.565 INCH OVERALL LENGTH 1.125 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-29 DIE INDEX 1.437 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING 45 DEG LONG BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.275 INCH OUTER DIAMETER 0.375 INCH WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.565 INCH OVERALL LENGTH
  • 1.125 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-29 DIE INDEX
  • 1.437 INCH L X 0.532 INCH W X 0.1 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • 45 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.275 INCH
  • OUTER DIAMETER 0.375 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-3-14-58-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
 - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Bootlace Ferrules
Material Copper; Copper
International ? to 0.3400 mm2
View Details
Push-In Wire Connectors - OP-055-M5-L1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers