Hubbell Incorporated Compression Cable Lug YA272N

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA272N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA272N
Compression Cable Lug YA272N
ELECTRO TIN PLATED COPPER MATERIAL ORANGE COLOR 5.01 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG STRANDED (CODE), 150 (NAVY) CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 0.91 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 1-9/16 INCH TEMPERATURE RATING 90 DEG C LESS INSPECTION WINDOW YA-2N MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 5.01 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 3/0 AWG STRANDED (CODE), 150 (NAVY) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 14 DIE INDEX
  • 0.91 INCH WIDTH X 0.13 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 1-9/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • LESS INSPECTION WINDOW
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA272N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Male Vertical Throughboard Terminal Pin, Ø1mm - H2171-05 - Harwin Plc
Specs
Terminal Type Connector Pin
Features RoHS
View Details
Push-In Wire Connectors - OT-200-M6-L15 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Brass/tin plated
North American 22 to 12 AWG
View Details
2 suppliers