Greaves Corporation Compression Cable Lug L1048

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L1048 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L1048
Compression Cable Lug L1048
TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L1048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
 - 1251977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Tab Terminals
North American 22 to 16 AWG
International 0.5000 to 1.5 mm2
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Material Copper
North American 22 to 12 AWG
View Details