Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
WIRE TERMINALS
FCI
60012674 -- TERMINALS AND CONTACT SYSTEMS, 2.8 MM (0.110 IN.), DCS 2.8, CURRENT CARRYING CAPACITY AT 23°C=30A
FCI
Terminals and Contact Systems, 2.8 mm (0.110 in.), DCS 2.8, Current Carrying Capacity at 23°C=30A
60012674
FCI
Done
Suppliers
Company
Product
Description
Supplier Links
FCI
Etters, PA, USA
Terminals and Contact Systems, 2.8 mm (0.110 in.), DCS 2.8, Current Carrying Capacity at 23°C=30A
60012674
Terminals and Contact Systems, 2.8 mm (0.110 in.), DCS 2.8, Current Carrying Capacity at 23°C=30A
60012674
DCS-1 Box Female 2.8 mm Terminal
DCS-1 Box Female 2.8 mm Terminal
Supplier's Site
Technical Specifications
FCI
Product Category
Wire Terminals
Product Number
60012674
Product Name
Terminals and Contact Systems, 2.8 mm (0.110 in.), DCS 2.8, Current Carrying Capacity at 23°C=30A
Terminal Type
Connector Socket
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
Starter Terminals
09130635Z
View Details
BlockMaster Electronics, Inc.
Push-In Wire Connectors
OT-017F-M4
Specs
Material
Brass/tin plated
North American
22 to 12 AWG
View Details
Shenzhen Milvent Technology Co., Limited
rema electric forklift connector
rema electric forklift connector
Specs
Terminal Type
Connector Socket
Material
Plastic
View Details
Harwin Plc
Male Vertical Throughboard Terminal Pin, Ø1.75mm
H2183-01
Specs
Terminal Type
Connector Pin
Features
RoHS
View Details