CONN FERRULE DIN/W TYP 14AWG BLU
A range of insulated bootlace wire ferrules made from soft tin plated electrolytic copper with a polypropylene insulating sleeve with a colour range that conforms to DIN 46228-4: 1990-09. These insulated bootlace wire ferrules are available with twin wire entries enabling two conductors to be crimped in one ferrule. Stock number 804-6925 has an increased insulating collar diameter for conductors with increased insulation. For suitable hand crimp tools see stock numbers 803-4405, 803-4427, 803-4411 & 803-4420 typically
Series = AI 2.5 - 10
Insulation = Insulated
Insulation Material = Plastic
Number of Entries = 1
Pin Length = 10mm
Overall Length = 17mm
Pin Diameter = 2.3mm
Colour = Blue
Shrouded = Unshrouded
Contact Plating = Tin
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Wire Terminals | Wire Terminals |
Product Number | 277-5429-ND | 8046916 |
Product Name | Terminal Blocks - Accessories - Wire Ferrules | |
Terminal Type | Barrel, Bullet | Crimp Bootlace Ferrules |