TE Connectivity Quick Disconnects 341002-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 341002-6 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
341002-6
Quick Disconnects 341002-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.4 - 3.2 MM  [.094 - .126 INCH ] Product Length : 22.25 MM  [.876 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.4 - 3.2 MM  [.094 - .126 INCH ]
  • Product Length : 22.25 MM  [.876 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 500

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Supplier's Site
Terminals - Quick Connects, Quick Disconnect Connectors - A99668-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A99668-ND
Terminals - Quick Connects, Quick Disconnect Connectors A99668-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
 - 3883202 - RS Components, Ltd.
Corby, Northants, United Kingdom
MK I 250 Series positive lock receptacle and flag style crimp terminals with reduced insertion force and snap action locking which accept a wire size range of 20 to 10 AWG. These Positive Lock crimp receptacles lock onto the mating tab terminals containing holes or dimples and make a mechanical snap when correctly positioned and can only be removed when an integral depressor on the receptacle terminal is deflected. Series = Positive Lock .250 Mk I Insulation = Uninsulated Minimum Wire Size mm² = 0.8mm² Gender = Female Maximum Wire Size mm² = 2mm² Connector Type = Quick Disconnect Terminal Minimum Wire Size AWG = 18AWG Maximum Wire Size AWG = 14AWG Tab Size = 6.35 x 0.81mm Length = 22.25mm

MK I 250 Series positive lock receptacle and flag style crimp terminals with reduced insertion force and snap action locking which accept a wire size range of 20 to 10 AWG. These Positive Lock crimp receptacles lock onto the mating tab terminals containing holes or dimples and make a mechanical snap when correctly positioned and can only be removed when an integral depressor on the receptacle terminal is deflected.
Series = Positive Lock .250 Mk I
Insulation = Uninsulated
Minimum Wire Size mm² = 0.8mm²
Gender = Female
Maximum Wire Size mm² = 2mm²
Connector Type = Quick Disconnect Terminal
Minimum Wire Size AWG = 18AWG
Maximum Wire Size AWG = 14AWG
Tab Size = 6.35 x 0.81mm
Length = 22.25mm

Supplier's Site
 - 1354994 - RS Components, Ltd.
Corby, Northants, United Kingdom
MK I 250 Series positive lock receptacle and flag style crimp terminals with reduced insertion force and snap action locking which accept a wire size range of 20 to 10 AWG. These Positive Lock crimp receptacles lock onto the mating tab terminals containing holes or dimples and make a mechanical snap when correctly positioned and can only be removed when an integral depressor on the receptacle terminal is deflected. Series = Positive Lock .250 Mk I Insulation = Uninsulated Gender = Female Minimum Wire Size mm² = 0.8mm² Maximum Wire Size mm² = 2mm² Connector Type = Quick Disconnect Terminal Minimum Wire Size AWG = 18AWG Maximum Wire Size AWG = 14AWG Tab Size = 6.35 x 0.81mm Length = 22.25mm

MK I 250 Series positive lock receptacle and flag style crimp terminals with reduced insertion force and snap action locking which accept a wire size range of 20 to 10 AWG. These Positive Lock crimp receptacles lock onto the mating tab terminals containing holes or dimples and make a mechanical snap when correctly positioned and can only be removed when an integral depressor on the receptacle terminal is deflected.
Series = Positive Lock .250 Mk I
Insulation = Uninsulated
Gender = Female
Minimum Wire Size mm² = 0.8mm²
Maximum Wire Size mm² = 2mm²
Connector Type = Quick Disconnect Terminal
Minimum Wire Size AWG = 18AWG
Maximum Wire Size AWG = 14AWG
Tab Size = 6.35 x 0.81mm
Length = 22.25mm

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 341002-6 A99668-ND 3883202
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Pre-Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details