Allied Electronics, Inc. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
Product Name | Notes |
---|---|
Features: Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices ‘W’ | |
Material: High-conductivity wrought copper. Finish : Electro tin plate. | |
Material : High conductivity wrought copper. Finish : Electro tin plate. | |
Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727. Features: Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the... | |
High Current Fully Polarized Positive Locks Low Engagement Force | |
High-Density Module (Signal). 50 Volts (5 Amps) | |
Mini-Fit H2O™ Crimp Terminal, Female, with Tin (Sn) over Nickel (Ni), UL1015, 18-20 AWG, Loose | |
When using two or more wires in a parallel splice, the combined cross sectional area must be within the circular mil area, (CMA) listed. Features: Specially Designed to Terminate... | |
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate | |
Crimp to wire receptacle 2.54 mm (0.1 in) Basics + Mini-PV Mates with most 2.54 mm (0.1 in.) Centerline Products with 0.64 mm (0.025in.) Square or Round Pins 22 to... | |
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations | |
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations | |
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and... | |
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and... | |
.049 picoblade crimp terminal 26-28 awgbag | |
.058 DIA PIN REC .010GPPHBZ | |
.079 microblade wire to wire crimp terminal, female 24-30 awg | |
.093 CONN TERM MALE 14-20AWG GOLD | |
.165 mini fit crimp terminal, female, 18-24 awg | |
.165 Mini-Fit Crimp Terminal, Female, with Selective Gold (Au) and Selective Ti | |
.165 Pitch Mini-Fit Crimp Terminal, Female, Brass, Gold (Au), 16 AWG,bulk | |
.165 Pitch Mini-Fit Crimp Terminal, Female, Phosphor Bronze, Gold (Au), 18-24 | |
.165 Pitch Mini-Fit Crimp Terminal, Male, 16 AWG, Bag, Brass, Tin (Sn) | |
.250 FAST REC IS TPBR;LP | |
.250 FF REC 16-12 TPBR | |
093 Female Brass Term Lse 15Au 14-20 | |
1⁄4 & #10 Bolt Size, UL Listed & CSA Certified, Long Barrel One Hole Lugs High conductivity wrought copper Electro tin plate One hole lug - long barrel 600 V... | |
15 A Contact, PP15 Powerpole Connector Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module... | |
156 KK SPOX Rcpt Hsg W/Ramp 6Ckt | |
2.0 W/B DUAL GRID RCPT CRIMP TER | |
2.00mm Wire-to-Board Crimp Terminal; 24-30 AWG; Tin | |
2mm pitch crimp terminal for 51006 housing; male 28-24awg | |
30 A , Tin Contact Plating, Power Pole Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type... | |
4.20MM FEMALE CRIMP TERM 18 | |
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole Modular Connector, Individual Contact, Loose Piece, High Detenttion 75 A, Silver, 6 AWG, 13.3 sq. mm Powerpole® connector modules feature... | |
75 Amp, Silver Plating, Powerpole® 75 Locking Series Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type... | |
Crimp Terminal 5556, Mini-Fit™, Female, Brass, Tin (Sn), Bag Crimp terminal for use in all Mini-Fit, Jr.™, Mini-Fit, BMI™ and Mini-Fit, TPA™ receptacle housings Four gas-tight points of contact 18-24... | |
Crimp Terminal Housing, 3.96mm (.156"") Pitch KK® , Friction Ramp, Female, 5 Circuits, 1 Row Locking ramp available Molded void options available Standard ramp options available Polarizing pegs and keys... | |
Crimp Type Terminal, 2.36mm Diameter, Standard .093"" Pin and Socket Crimp Terminal, Series 1190, Male with Tin (Sn) Plated Brass Contact 4-20 AWG, Bag Rated up to 14.0A using 14... | |
Crimp Type Terminals, (.093"") Standard, Series 1380, Male, with Tin (Sn) Plated Brass Contact AWG 18-22 | |
Crimp Terminal, Mini-Fit™ , Series 5558, Male, Reel Tin (Sn) over Copper (Cu) Plated Brass Contact Crimp terminal for use in all Mini-Fit, Jr.™, Mini-Fit, BMI™ and Mini-Fit, TPA™ plug... | |
AMP;CLOSED END SPLICE;22-16AWG;PURP L VINYL | |
AMP;CLOSED END SPLICE;22-16AWG;TRAN S NYLON | |
AMP;RECEPTACLE;22-18 AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS | |
AMP;RECEPTACLE;FULLY INSULATED FLAG;16-14AWG | |
AMP;RECEPTACLE;FULLY INSULATED;12-10AWG | |
AMP;RECEPTACLE;FULLY INSULATED;16-14AWG | |
AMP;TAB;FULLY INSULATED;16-14AWG | |
AMPMODU MTE Pin Contact, 26-22 AWG, Gold (15) | |
AMPMODU Pin Contact, MTE (IDC) Series, 26-22 AWG | |
AMPOWER Terminals, 500MCM | |
belled end lug coppoer color keyed 1 hole 1/2 inch bolt 8 str to 4/0 awg | |
BRASS W/GOLD FINISH, UNIVERSAL PIN; 20-14AWG | |
BRASS W/GOLD FINISH, UNIVERSAL PIN; 24-18AWG | |
BRASS W/GOLD FINISH, UNIVERSAL SOCKET; 20-14AWG | |
Bushing for use with 901 contacts 2/0 to 1/0 AWG | |
Butt Type Splices These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved to protect the... | |
Butt Type Splices These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs | |
Closed-End Splice; 18-10AWG; Transparent; | |
CMNL PIN .0126 AUBR L/P | |
CMNL PIN .0126PTPPHBZL/P | |
CMNL SOK PTPPHBZ L/P | |
Color Keyed Two Way Splice Coonector Standard Barrel (2/0 Awg) Black | |
Color Keyed Two Way Splice Coonector Standard Barrel (250 KCMIL) Yellow | |
Color Keyed Two Way Splice Coonector Standard Barrel (3/0 Awg) Orange | |
Color Keyed Two Way Splice Coonector Standard Barrel (4/0 Awg) Purple | |
connector accessory,mini-pv cont,gold plt,high spring force,for 22-26awg wire | |
connector accessory,mini-pv cont,gold plt,std spring force,for 22-26 awg wire | |
connector accessory,mini-pv cont,gold plt,ultra high spring force,22-26 awg wire | |
connector accessory,mini-pv cont,gold plt,ultra high spring force,22-26awg wire | |
connector accessory,mini-pv cont,tin plt,std spring force,for 22-26 awg wire | |
connector accessory,mini-pv cont,ultra high spring force,tin plt,for 22-26awg | |
connector accessory,mini-pv contact,gold plt,high spring force,for 22-26awg wire | |
connector SOLDER TAG CONTACT GOLD, STANDARD | |
Connector, contact for MATE-N-LOK, socket, 20-14 AWG | |
CONNECTOR, RECEPTACLE, FASTON, ULTRA-FAST, 16-14 AWG | |
CONNECTOR, RECEPTACLE, FLANGE, ULTRAFAST 250, 16-14 AWG | |
CONNECTOR, RECEPTACLE, ULTRAFAST PLUS 250, 12-10 AWG | |
Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin | |
Connector; Mod IV Pin and No-Strip Receptacle; 26 to 22 AWG; Crimp; 250; 3 A | |
Connectors, contacts for MATE-N-LOK, socket, 24-18 AWG | |
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — | |
CONTACT, PIN, SOFT SHELL 0.093, 14-20 AWG | |
CONTACT, PIN, UNIVERSAL MATE-N-LOK, 20-14 AWG | |
CONTACT, RECEPTACLE, MINI CT, 1.5MM, CRIMP TYPE II | |
CONTACT, SOCKET, UNIVERSAL MATE-N-LOK, 20-14 AWG | |
Contact,Receptacle; .250 FF; 16-12 AWG;BR | |
Contact; Mod IV; 32-27 AWG; Crimp; 250;3A; 750V; -65 degC; 105 degC; Tin-Lead | |
Contact; Pin; MTE (IDC); Phosphor Bronze; 32 to 28 AWG; 300 VAC; 3 A (Contact) | |
Contact;Mod IV;32-27 AWG;Crimp; 250; 3A; 750V; -65 degC;105 degC;Tin-Lead | |
Copper , Regular Wire , 22-16 AWG , Ring Tongue Terminals Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727. Features: Specially Designed to Terminate Solid and Stranded Wire,... | |
Copper One-Hole Lug - 90 degree Standard Barrel #2 Awg 1/4 bolt size | |
Copper Two-Hole Lug - 90 degree Standard Barrel #6 AWG Wire | |
CPC TYPE XII CONTACT FOR SERIES 3; FEMALE | |
CRIMP SLEEVE CONN. #410 BX 100 | |
CRIMP SNAP IN CONTACT;RECEPT W/INSULAT SUPPORT;24-20AWG | |
Crimp Terminal Splice, Butt Splice Type These butt splices and disconnects are self-insulated with heat shrinkable polyolefin and internally coated sealant. Upon completed installation, a fully sealed connection is achieved... | |
Crimp Terminal Splice, Butt Splice Type These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in... | |
CRIMP TYPE TERMINALS;PC TALL;FEMALE | |
CRIMP TYPE TERMINALS;PC TALL;MALE | |
D-Sub Pin Contact, Female Gender D-Sub Connector and Modular Adapter, Female Standard D Sub Pins for 98 & 99 Series Gold-Plated Packaged 100 per bag | |
D-Sub Pin Contact, Male Gender D-Sub Connector and Modular Adapter, Male Standard D Sub Pins for 98 & 99 Series Gold-Plated Packaged 100 per bag | |
D-Subminiature Female Pin, 40 dB Bandwidth 1 port | |
D-Subminiature Male Pin, 40 dB Bandwidth 1 port | |
ea .049 pitch picoblade crimp terminal,28-32 awg | |
FASTON TABS LP, .250 FAST TAB TPBR | |
Fork Crimp Terminal; 22 to 16 AWG; 300 VAC; PIDG; 0.125 in. (Max.); Tin; Red | |
Fuse Terminal Block for Cartridge Fuse Insert, Cross Section 0.5 - 16 mm², Wire Size 26 - 8 AWG Body style PIDG 0.170 " insulation diameter (Max.) RoHS and ELV... | |
Fuse Terminal Block, 600 V Nominal Voltage, 25 A Nominal Current, 26 To 8 AWG Wire Size Body style PIDG 0.140 " insulation diameter (Max.) RoHS and ELV Compliant Tin... | |
Hardware, Z3 Termination Female Connector | |
Headers & Wire Housings MALE 20-24 AWG ea | |
Insulated Standard Butt Splice Insulation support Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring... | |
INTRCHANG CONTACT;PIN;WIRE CRIMP(SNAP IN);26-22AWG | |
KK 100 Crp Term Shrouded 24-30 Awg Tin | |
Lock washer and Solder Terminal Lugs Lock washer terminal lug Solder terminal lug 0.018 " and 0.016 " material thickness. Brass, tin plate material. | |
Lug, Copper; 14-8 AWG; one-hole with Filister head screw | |
Male PC Quick Fit Terminals, Tin Finish Brass material 0.250 in. tab size. | |
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal | |
MALE TERMINAL PH/BR 5558-PBT2L | |
MF PLUS HCS CRIMP TERM. FEM 18-20 GA TIN | |
MF PLUS HCS CRIMP TERM. FEMALE 16 GA TIN | |
Micro-Fit 3.0 Crimp Terminal, Female, with Gold (Au) Plated Tin/Brass Alloy Con | |
Micro-Fit 3.0 Crimp Terminal, Male, with Tin (Sn) Plated Phosphor Bronze Contac | |
Micro-Fit 3.0 Crimp Terminal,Pin,w/Tin (Sn) Plated Tin/Brass Alloy Contact, 20- | |
MicroFit 3.0 F Crp Term Lse 15Au 26-30 | |
microfit 3.0 female crimp terminal 20-24 awg | |
Microfit crimp terminal with au plating, 20-24 awg, bag | |
MICROFIT3.0MCRPTERML SE15AU26-30 | |
Milli-Grid Crimp Terminal, Bag 30-24 awg | |
Milli-Grid, Crimp Terminal | |
MINI FIT CRIMP PIN W/PL; Male; 18-24AWG | |
Mini-Fit Crimp Terminal 5556, 16 AWG, Bag, Brass, Tin (Sn) | |
Mini-Fit Crimp Terminal, 18-24 Awgg (high cycle) sell in min/mult is 100 | |
Mini-Fit Crimp Terminal; Male; 18-24 AWG | |
Mini-Fit HCS Female Terminals; Tin; 18-20 AWG | |
Mini-Fit Jr. Connectors 18-24AWG F CRIMP TRM | |
Mini-Fit Jr. Connectors LOOSE TERMINALS | |
Mini-Fit Jr.™ is ideal for higher-current / higher-density applications which require design flexibility for wire- to-wire and wire-to-board configurations. Mini-Fit connectors are ideal for power applications up to 9.0A per... | |
Mini-Fit® Plus HCS male and female crimp terminals are produced from a proprietary, high-current alloy, providing enhanced high-performance current-carrying capability. The Mini-Fit® Plus HCS product family consists of crimp terminals,... | |
Mini-Fit, Sr. Crimp Terminal, Male, 10 to 12 AWG Gold (Au) | |
Mini-Fit, Sr. Crimp Terminal,female, 10-12 awg | |
MiniFit HCS F Term Crp Tin Lse 16awg | |
MiniFit Term Crp Fem Loose Bs 30Au 22-28 | |
MiniFit Term Crp Fem Lse Bs Tin 22-28 | |
MiniFit Term Crp Fem Lse Bz 30Au 16awg | |
MiniFit Term Crp Fem Lse Bz 30Au 22-28 | |
MiniFit Term Crp Male L Bz Au 22-28 | |
MLX Crimp Terminal 42023, 14-20 AWG sn | |
MNL PIN L/P | |
MNL SOK L/P | |
MTA Connector Contact; SL-156 Contacts;Brass; Bright Tin; 18 to 24 AWG; Crimp | |
Nickel , Regular Wire , 16-14 AWG , Ring Tongue Terminals Regular wire Ring tongue shape Straight receptacle, closed barrel | |
One Hole Lug, Gray Color with 0.547 “ Outer Diameter UL Listed, CSA Certified 1.406 in. length. | |
One Hole Lug, Green Color with 0.688 “ Outer Diameter UL Listed, CSA Certified 1.813 in. length. 5⁄16 in. hole diameter. | |
One Hole Lug, Green Color with 0.688 “ Outer Diameter UL Listed, CSA Certified Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate | |
One Hole Lug, Green Color with 0.750 “ Outer Diameter UL Listed, CSA Certified Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate | |
PC Quick Fit Male Terminal Tin plated PC quick fit male terminal. | |
PC Quick-Fit Tab, Brass Material, Tin Plated Finish, 0.052 in. Hole Diameter UL Recognized 0.250 in. tab fit. | |
PC Quick-Fit Vertical Female Type Terminals Nickel-plated brass material The material of the terminal is nickel-plated brass. | |
PIDG & PG FASTON LP, RECEPT,PIDG FASTON14-12 250 | |
PIDG TERMINAL NYLON, TERMINAL,PIDG R 12-10 6 | |
PIDG TERMINAL NYLON, TERMINAL,PIDG R IR20 4 | |
PIDG TERMINAL NYLON, TERMINAL,PIDG SPR SPD 16-14 10 | |
Pin | |
Pitch Mini-Lock Wire-to-Board and Wire-to-Wire Crimp Terminal, Phosphor Bronze, | |
PLASTI-GRIP TERM VINL, TERMINAL,PG R 12-10 5/16 | |
Power Connector Contacts, Copper Contact Material, 12 AWG (Max.) Wire Size, Solder Termination AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in... | |
Power Connector Contacts, Copper Contact Material, 6 AWG (Max.) Wire Size, Solder Wire Termination AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular... | |
Power Connector Contacts, Copper Contact Material, Crimp Wire Termination AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the... | |
PP75 Powerpole® Connector Contact, 75 A Current Rating, 10⁄12 AWG Wire Size Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and... | |
PRE-TINNED BRASS, UNIVERSAL GROUNDING PIN; 20-14AWG | |
Quick Disconnect Receptacle, Nylon Housing Material Nylon housing material Tin finish Straight receptacle style, red color. | |
Quick Disconnect Receptacle, Nylon Insulation Material Color transparent Brass material. | |
Quick Disconnect; Female; 22-18 AWG; Fits Tab 0.110ö x 0.032ö; PIDG FASTON | |
Receptacle, 250 ULTRA FAST 16-14 | |
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 20-24 AWG, 3 contacts. | |
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Box-type spring contact for high normal force Terminal wire size 26-30 AWG, 3 contacts. | |
Receptacle, Dual Rows, 0.118 in. Pitch, Female Gender, Black Color, Polyester Housing Material Crimp Terminal, Micro-Fit 3.0™, Female, 20-24 AWG, Bag Tin (Sn) Plated Tin/Brass Alloy Contact 4 points of... | |
RECEPTACLE, FASTIN-FASTON, .250, 18-14 AWG, .016 | |
RECEPTACLE, FASTIN-FASTON, .250, 18-14 AWG | |
RECEPTACLE, FASTIN-FASTON, 12-10 AWG | |
Ring and Spade Tongue Terminals | |
Ring Tongue Terminal, Copper Terminal Material, 0.125 in. (Max.) Insulation Diameter RoHS Compliant, ELV Complaint Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of... | |
Ring Tongue Terminal, Copper Terminal Material, 1⁄4 (M6) Stud Size RoHS Compliant, ELV Complaint TERMINYL body style. Regular wire cable type. Red color. Tin finish. | |
Ring Tongue Terminal, Copper Terminal Material, 10 Stud Size RoHS Compliant, ELV Complaint TERMINYL body style. Regular wire cable type. Red color. Tin finish. | |
Sabre Crimp Terminal, Female, with Tin (Sn) Plated Brass Contact, 14-16 AWG,sm | |
SHS Terminal 18awg GXL, 16awg TXL, 16awg GXL | |
SL-156 Contact, 24-18 AWG, High Unmating Force, Crimp | |
SL-156 Receptacle Contact, 24-18 AWG, Crimp, Bright Tin Plating, High Force | |
Soft Shell Connector, Commercial MATE-N-LOK Connector Line, AMP Brand Phosphor bronze material contact 13 A rated current. 250 VAC voltage rating. | |
SOLIS STRATO-THERM TM, TERMINAL,SOLIS RHT 12-10 10 | |
SOLISTRAND Ring Tongue Terminal, 16-14AWG, Stud Size 8, Closed Barrel, Straight | |
SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 12-10 10 | |
SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2 | |
SPLICE, BUTT, SOLISTRAND, 8 AWG | |
SPLICE, PARALELL, SOLISTRAND, 12-10 AWG | |
SPLICE, PARALELL, SOLISTRAND, 6 AWG | |
SPLICE, SOLISTRAND, 8, PARALLEL, CLOSEDBARREL | |
SPLICE,CE 22-10 | |
Standard Barrel Copper Lug, 2/0 Awg wire size, 1/4 stud size | |
TAB, FASTIN-FASTON, .250, 18-16 AWG | |
TAB, ULTRA-FAST, 6.35 X 0.81 MM, 12-10 AWG, BRASS | |
TERMINAL .093 CRIMP PIN 1190TL | |
Terminal, Crimp; Ring-048; Copper; 22-16 AWG; 4; SOLISTRAND; 0.112 in.; Tin | |
Terminal, Crimp; Ring-048; Copper; 4 AWG; 1/4; SOLISTRAND; 0.265 in.; Tin | |
Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass | |
TERMINAL, RING ROUNGE, SOLISTRAND, 1/2,12-10 AWG, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 1/4,12-10 AWG, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 1/4,STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 2, 5/16, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 4, 1/4, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 4, 10, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 4/0,3/8, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 5/16, 1/0 AWG, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 6, 10, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 10, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 12-10 AWG, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL | |
Terminal, Ring Tongue, 12-10AWG, Stud Sz 8 | |
Terminal, Ring Tongue, PIDG, Wire Size 16-14 AWG | |
TERMINAL, RING TOUNGE, BUDGET, SOLISTRAND, 26-22 AWG, M2, STRAIGHT, CLOSED BARRE | |
TERMINAL, RING TOUNGE, SOLISTRAND, 1/0 AWG, 5/16, CLOSED BARREL | |
TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,1-1/0 AWG, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING TOUNGE, SOLISTRAND, 1/2,STRAIGHT, CLOSED BARREL | |
TERMINAL, RING TOUNGE, SOLISTRAND, 12-10 AWG, 3/8, CLOSED BARREL | |
TERMINAL, RING TOUNGE, SOLISTRAND, 2/0 AWG, 3/8, CLOSED BARREL | |
TERMINAL, RING TOUNGE, SOLISTRAND, 22-16 AWG (22-18MIL), 3/8, STRAIGHT, CLOSED B | |
TERMINAL, RING TOUNGE, SOLISTRAND, 3/8,1-1/0 AWG, STRAIGHT, CLOSED BARREL | |
TERMINAL, RING TOUNGE, SOLISTRAND, 8 AWG, 10, CLOSED BARREL | |
Terminal, Ring, 22-16 | |
Terminal, Spring Spade Tongue; 18-14awg; Open Barrel | |
Terminal, TERMI-FOIL, 12-10 AWG, Barrel, Double Face | |
Terminal,Ring Tongue,SOLISTRAND,5/ 16,12-10 AWG,Straight,Closed Barrel | |
Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal | |
Terminal; Female; Crimp; 26-28 AWG | |
Terminal; RING-049; Copper; 8 AWG; 1/4 in. (M6); SOLISTRAND; 0.265 in.; Tin | |
Terminal; Tab;Stud Mount, .250 Fast | |
TERMINALS;BRASS(TIN PLATD);28-22AWG;FEMA LE | |
TERMINALS;BRASS(TIN PLATD);28-22AWG;MALE | |
TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;FEMA LE | |
TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;MALE | |
Two Hole Lug Type, 1⁄4 Stud Size, 0.266 in. Outer Diameter, 2.125 in. Length, Lugs Lug thickness 0.063 in. Lug color is red, stud size 1⁄4. | |
Two Hole Lug Type, 1⁄4 Stud Size, 0.297 in. Outer Diameter, 2.281 in. Length, Lugs Lug thickness 0.078 in. Lug color is blue, stud size 1⁄4. | |
Two Hole Lug Type, 1⁄4 Stud Size, 0.359 in. Outer Diameter, 2.188 in. Length, Lugs Lug thickness 0.094 in. Lug color is gray, stud size 1⁄4. | |
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.250 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 8 wire flux, red colored. | |
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.281 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 6 wire flux, blue colored. | |
Two-Way Splice Connector, 600 V Voltage Range, 1.750 in. Length, 0.359 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. # 4 wire flux, gray colored. | |
Two-Way Splice Connector, 600 V Voltage Range, 2.000 in. Length, 0.531 in. Diameter Material: High-conductivity wrought copper. Finish : Electro tin plate. 1⁄0 wire flux, pink colored. | |
Two-Way Splice Connectors, High Conductivity Wrought Copper Body Material Material: High-conductivity wrought copper. Finish : Electro tin plate. | |
UF PLUS TAB STRIP, TAB ULTRA-FAST PLUS 250 16-14 | |
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate | |
ULTRA-FAST TAB LP, ULTRA-FAST TAB LID L.P. | |
UMNL SPLIT PIN 20-14 AUBR L/P |
<< Prev | Next >> |