TE Connectivity Quick Disconnects 2-520335-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2-520335-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2-520335-2
Quick Disconnects 2-520335-2
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.19 MM  [.165 INCH ] Product Length : 13.08 MM  [.515 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.19 MM  [.165 INCH ]
  • Product Length : 13.08 MM  [.515 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Supplier's Site
 - 2455216 - RS Components, Ltd.
Corby, Northants, United Kingdom
FASTON 187 series Ultra-Fast fully insulated flag style receptacle crimp terminals designed to prevent shock and electrical short circuits from exposed leads. The housings of these FASTON 187 series Ultra-Fast flag style receptacle crimp terminals are made from UL 94 V-2 type 6/6 nylon which completely enclose a tin plated copper alloy FASTON flag receptacle contact which is recessed within the housing to allow its use in 600V applications. These FASTON 187 series Ultra-fast crimp terminals terminate 26-10 AWG stranded wire, the wire size and tab size designation are indicated on the housing. Slots in the housing membrane enable shouldered tab styles to be accommodated. The inner housing of these FASTON 187 series Ultra-Fast flag receptacle crimp terminals along with a two-stage roll configuration and a cantilever mounted dimple on the flag receptacle terminal provide positive entry and lead-in of the mating tab contact even in blind mating locations. Red 0.25 - 1.6 mm². Blue 1.0 - 2.6 mm² Series = Ultra-Fast .187 Insulation = Insulated Flag Width = 16.14mm Insulation Material = Nylon Minimum Wire Size mm² = 0.3mm² Maximum Wire Size mm² = 0.9mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 18AWG Overall Length = 16.14mm Tab Size = 4.75 x 0.51mm

FASTON 187 series Ultra-Fast fully insulated flag style receptacle crimp terminals designed to prevent shock and electrical short circuits from exposed leads. The housings of these FASTON 187 series Ultra-Fast flag style receptacle crimp terminals are made from UL 94 V-2 type 6/6 nylon which completely enclose a tin plated copper alloy FASTON flag receptacle contact which is recessed within the housing to allow its use in 600V applications. These FASTON 187 series Ultra-fast crimp terminals terminate 26-10 AWG stranded wire, the wire size and tab size designation are indicated on the housing. Slots in the housing membrane enable shouldered tab styles to be accommodated. The inner housing of these FASTON 187 series Ultra-Fast flag receptacle crimp terminals along with a two-stage roll configuration and a cantilever mounted dimple on the flag receptacle terminal provide positive entry and lead-in of the mating tab contact even in blind mating locations.
Red 0.25 - 1.6 mm². Blue 1.0 - 2.6 mm²
Series = Ultra-Fast .187
Insulation = Insulated
Flag Width = 16.14mm
Insulation Material = Nylon
Minimum Wire Size mm² = 0.3mm²
Maximum Wire Size mm² = 0.9mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 18AWG
Overall Length = 16.14mm
Tab Size = 4.75 x 0.51mm

Supplier's Site
 - 1354719 - RS Components, Ltd.
Corby, Northants, United Kingdom
FASTON 187 series Ultra-Fast fully insulated flag style receptacle crimp terminals designed to prevent shock and electrical short circuits from exposed leads. The housings of these FASTON 187 series Ultra-Fast flag style receptacle crimp terminals are made from UL 94 V-2 type 6/6 nylon which completely enclose a tin plated copper alloy FASTON flag receptacle contact which is recessed within the housing to allow its use in 600V applications. These FASTON 187 series Ultra-fast crimp terminals terminate 26-10 AWG stranded wire, the wire size and tab size designation are indicated on the housing. Slots in the housing membrane enable shouldered tab styles to be accommodated. The inner housing of these FASTON 187 series Ultra-Fast flag receptacle crimp terminals along with a two-stage roll configuration and a cantilever mounted dimple on the flag receptacle terminal provide positive entry and lead-in of the mating tab contact even in blind mating locations. Red 0.25 - 1.6 mm². Blue 1.0 - 2.6 mm² Series = Ultra-Fast .187 Insulation = Insulated Flag Width = 16.14mm Insulation Material = Nylon Minimum Wire Size mm² = 0.3mm² Maximum Wire Size mm² = 0.9mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 18AWG Overall Length = 16.14mm Tab Size = 4.75 x 0.51mm

FASTON 187 series Ultra-Fast fully insulated flag style receptacle crimp terminals designed to prevent shock and electrical short circuits from exposed leads. The housings of these FASTON 187 series Ultra-Fast flag style receptacle crimp terminals are made from UL 94 V-2 type 6/6 nylon which completely enclose a tin plated copper alloy FASTON flag receptacle contact which is recessed within the housing to allow its use in 600V applications. These FASTON 187 series Ultra-fast crimp terminals terminate 26-10 AWG stranded wire, the wire size and tab size designation are indicated on the housing. Slots in the housing membrane enable shouldered tab styles to be accommodated. The inner housing of these FASTON 187 series Ultra-Fast flag receptacle crimp terminals along with a two-stage roll configuration and a cantilever mounted dimple on the flag receptacle terminal provide positive entry and lead-in of the mating tab contact even in blind mating locations.
Red 0.25 - 1.6 mm². Blue 1.0 - 2.6 mm²
Series = Ultra-Fast .187
Insulation = Insulated
Flag Width = 16.14mm
Insulation Material = Nylon
Minimum Wire Size mm² = 0.3mm²
Maximum Wire Size mm² = 0.9mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 18AWG
Overall Length = 16.14mm
Tab Size = 4.75 x 0.51mm

Supplier's Site
Terminals - Quick Connects, Quick Disconnect Connectors - A27833-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27833-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27833-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Supplier's Site Datasheet
General Terminal - 2-520335-2 - Richardson RFPD
Geneva, IL, United States
General Terminal
2-520335-2
General Terminal 2-520335-2
Ultra-Fast Receptacles & Tabs

Ultra-Fast Receptacles & Tabs

Supplier's Site Datasheet
187 ULTRA-FAST FLAG 22-18 TPBR - 2-520335-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
187 ULTRA-FAST FLAG 22-18 TPBR
2-520335-2
187 ULTRA-FAST FLAG 22-18 TPBR 2-520335-2
187 ULTRA-FAST FLAG 22-18 TPBR

187 ULTRA-FAST FLAG 22-18 TPBR

Supplier's Site
AMP;RECEPTACLE;FULLY INSULATED FLAG;22-18AWG - 70084072 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RECEPTACLE;FULLY INSULATED FLAG;22-18AWG
70084072
AMP;RECEPTACLE;FULLY INSULATED FLAG;22-18AWG 70084072
AMP;RECEPTACLE;FULLY INSULATED FLAG;22-18AWG

AMP;RECEPTACLE;FULLY INSULATED FLAG;22-18AWG

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Richardson RFPD Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-520335-2 2455216 A27833-ND 2-520335-2 2-520335-2 70084072
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors General Terminal 187 ULTRA-FAST FLAG 22-18 TPBR AMP;RECEPTACLE;FULLY INSULATED FLAG;22-18AWG
Material Tin Brass Copper Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details