Turn five into three – that's the winning formula of the new P series with the PUSH IN connection system in which the pitches for 2.5, 4, 6 and 10 mm² are each combined in one terminal block. That means you now need only three rows of terminals for wiring five pitches up to 16 mm².
This innovative concept unites the efficiency of the wide pitch with the compactness of the narrow one. The result is a maximum rated current and minimum size at the same time. That eases the workload in purchasing, logistics and design.
Weidmuller | |
---|---|
Product Category | Terminal Blocks |
Product Number | PDU 16 |
Product Name | Feed Through Terminal Blocks |
Mounting Options | Universal Mounting Foot |
Termination Options | Spring Clamp |
Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); GL |
Terminal Block Type | Single Feed Through |
# of Contacts | 2 |