Body Features Interlock : Without
Configuration Features Closed End : With Number of Positions : 9 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole - Solder
Dimensions PCB Tail Length : 3.5 MM [.137 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 15
Housing Features Centerline (Pitch) : 7.62 MM [.3 INCH ] Housing Color : Green Housing Material : PA 66
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Right Angle Screw Flange : With Screwless Terminal Block : Yes
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 50
Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Configuration Features
- Closed End : With
- Number of Positions : 9
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin
- Contact Mount : Through Hole - Solder
Dimensions
- PCB Tail Length : 3.5 MM [.137 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 15
Housing Features
- Centerline (Pitch) : 7.62 MM [.3 INCH ]
- Housing Color : Green
- Housing Material : PA 66
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mounting Angle : Right Angle
- Screw Flange : With
- Screwless Terminal Block : Yes
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 50
Product Type Features
- Block Type : PCB Mount
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Terminal Block Connector Type : Header
- Wire Protection : With
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]