PCB Connector 1883886 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks 15 Pos 5.08mm pitch Plug 20-18 AWG IDC
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8597511 | 1883886 |
Product Name | Pluggable Terminal Blocks | |
Mounting Options | PCB | |
Termination Options | Insulation Displacement | Insulation Displacement; IDC/IDT |
# of Contacts | 15 | 15 |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
Voltage Rating | 1000 volts | 500 volts |