PCB Terminal Block 1863437 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks MCVR 1 5/15-STF-3 5
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8833527 | 1863437 |
Product Name | Pluggable Terminal Blocks | |
Mounting Options | PCB | PCB |
Termination Options | Screw Clamp | Screw Clamp; Screw |
# of Contacts | 15 | 15 |
Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) |
Voltage Rating | 320 volts | 160 volts |