TERM BLK PLUG 2POS 5.2MM GRAY
Terminal block with pull-out connection zone from the CLIPLINE COMBI range. Spring connection. Permissible cable cross-section: 2.5 mm². Compatible with SP, UP, QP and DP ready-made connectors. Terminal block width: 5.2 mm. TS35 DIN rail mounting.
Series = Clipline
Wire Size = 28 - 12 AWG
Cable CSA = 2.5mm²
Colour = Grey
Current Rating = 24A
Voltage Rating = 500 V
DIN Rail Terminal Blocks ST 2.5/ 1P
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Specialized
Type: Plug Connection
Termination Style: Plug Receptacles, Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 500 V
Current - UL: 20 A
Voltage - UL: 600 V
Package: Bulk
Housing Color: Gray
Terminal - Width: 5.2mm
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Pluggable Three-Level Spring-Cage Terminal Block, 500 V (Nom.) Voltage Rating
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-3463-ND | 6523329 | 3040012 | 3040012 | 70169549 |
Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks | Connectors, Interconnects Terminal Blocks Specialized | Terminal Block; 500 V (Nom.); 24 A (Nom.); Gray; 28-12 AWG/kcmil | |
Mounting Options | DIN Rail | Universal Mounting Foot; DIN Rail | Universal Mounting Foot | ||
Termination Options | Spring Clamp | Spring Clamp; Spring Cage | Plug Receptacles, Push In, Spring | Spring Clamp | |
Features | Terminal Plug | Terminal Plug | |||
Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
Terminal Block Type | Single Feed Through | Non-Fused DIN Rail Terminals | DIN Rail Terminal Blocks |