Socket connector screwless terminals on a 5.08mm pitch, give rapid insertion of prepared cables with the use of a standard flat-blade screw driver.
⢠Tension clamp connection. ⢠Female plugs provide space for labelling and can also be coded
Series = BL
Number of Ways = 11
Mounting Type = Cable Mount
Pitch = 5.08mm
Current Rating = 17A
Termination Method = Crimp
Wire Size = 26 - 12 AWG
Material = PBT
Voltage Rating = 400 V
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Terminal Blocks |
Product Number | 7330904 |
Termination Options | Crimp |
Terminal Block Type | Non-Fused Terminal Blocks |
Contacts Pitch | 5.08 mm (0.20 inches) |