CONN TERM BLK FEED THRU 2/0-6AWG
These high-current feed-through terminal blocks from Phoenix Contact ensure a reliable cable connection due to the three-point centring of the conductor in the prismatic sleeve base. The screw locking is achieved by spring-loaded elements within the clamping part.
Series = Clipline
Wire Size = 16 - 70 mm²
Colour = Black, Grey, Yellow
Current Rating = 150A
Number of Levels = Single
Termination Method = Screw
Voltage Rating = 1 kV
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 3076636-ND | 8565287 |
Product Name | Terminal Blocks - Din Rail, Channel | |
Termination Options | Screw Clamp | Screw Clamp |
Approvals | RoHS Compliant | |
Terminal Block Type | Single Feed Through | Non-Fused DIN Rail Terminals |
North American | 6 AWG |