Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 22-20 AWG IDC
PCB Connector 1897458 - PCB Connectors - PCB Terminal Blocks
TERM BLOCK PLUG 8POS STR 3.81MM
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 1897458 | 8597577 | 277-8998-ND |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | |
Termination Options | Insulation Displacement; IDC/IDT | Insulation Displacement | Insulation Displacement |
Approvals | VDE Component Mark; UL 94 V-0 | ||
Terminal Block Type | Pluggable Terminal Blocks | Single Feed Through | |
# of Contacts | 8 | 8 | 8 |
Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) |