Right angle cable mount terminal block plug connectors with a 5.0mm pitch and a 300V 15 A rating. These 5.0mm cable mount pluggable terminal blocks have M2.5 rising cage clamp screw terminals that accept a wire size range of 28 to 12 AWG and green PA66 housings.
Number of Contacts = 4
Pitch = 5mm
Number of Rows = 1
Mounting Type = Screw
Gender = Female
Termination Method = Plug In
Type = Plug
Current Rating = 15 (UL) A, 18 (IEC) A
Body Orientation = Straight
Colour = Green
RS Components, Ltd. | |
---|---|
Product Category | Terminal Blocks |
Product Number | 8744701 |
Mounting Options | PCB |
Termination Options | Plug In |
# of Contacts | 4 |