PCB Terminal Block 1875917 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks 18 Pos 5.08mm pitch Plug 24-12AWG Spring
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Terminal Blocks | Terminal Blocks |
Product Number | 8831284 | 1875917 |
Product Name | Pluggable Terminal Blocks | |
Mounting Options | PCB | |
Termination Options | Spring Clamp | Push-In |
# of Contacts | 18 | 18 |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
Voltage Rating | 630 volts | 250 volts |