TERM BLOCK PLUG 9POS STR 3.81MM
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Plug 28-16 AWG Screw
MINI COMBICON MC 3.81mm pitch mini plug-in cable mount terminal block connectors with a 0.14 - 1.5mm² screw connection and a horizontal wire entry. MC Part numbers prefixed with 1827, 1848 and 1892 have a screw flange (MC 1,5 - STF). Stock number 802-6296 has a pull-out aid. Stock numbers 804-2377, 804-2311 and 804-5124 have gold plated contacts. For marker card see stock number 648-5508. For screwdriver see stock number 390-9663. For cable housings see stock numbers 742-7409 and 804-2743
Series = MINI COMBICON MC
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
TERMINAL BLOCK, PLUGGABLE, 9 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-1168-ND | 1803646 | 8028772 | 70054757 | 71C4227 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 9; Screw; 2.5 kV; 160 V; Polyamide | Terminal Block, Pluggable, 9 Position, 28-16Awg; Pitch Spacing Phoenix Contact | |
Mounting Options | Free Hanging (In-Line) | PCB | PCB | ||
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | ||
Features | Terminal Plug | Terminal Plug | |||
Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark | ||
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Single Feed Through |