TERM BLOCK PLUG 3POS STR 5.08MM
PCB Terminal Block 1853023 - PCB Connectors - PCB Terminal Blocks
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-12 AWG Screw
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-6738-ND | 8877085 | 1853023 |
Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | |
Mounting Options | Free Hanging (In-Line) | PCB | |
Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
# of Contacts | 3 to 6 | 3 | 3 |
Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |